GE Lighting Lamp LED18P38L827/25-120

Description
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 18 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 83 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1100 LUMEN
Datasheet
Description
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 18 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 83 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1100 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18P38L827/25-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 5.31 INCH UL APPROVAL DRY LOCATION, DIRECTIONAL LIGHTING, FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 4.75 INCH DIAMETER 18 W WATTAGE E26 MEDIUM SCREW BASE TYPE 50000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 83 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 1100 LUMEN
  • LED TYPE
  • 5.31 INCH
  • UL APPROVAL
  • DRY LOCATION, DIRECTIONAL LIGHTING, FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 4.75 INCH DIAMETER
  • 18 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 50000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 2700
  • 83 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 25 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 1100 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18P38L827/25-120
Product Name Lamp
Lamp Type Lamp
Lamp Power 18 watts
Rated Average Life 50000 hours
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details