GE Lighting Lamp LED18P38L827/15-120

Description
DIRECTIONAL TYPE 5.31 INCH UL 1993 APPROVAL LED LAMP MEDIUM BASE TYPE 50000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1050 LUMEN INTENSITY 2700 83 COLOR RENDERING INDEX SILVER GLASS COLOR SPOT BEAM SPREAD TYPE ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 18
Datasheet
Description
DIRECTIONAL TYPE 5.31 INCH UL 1993 APPROVAL LED LAMP MEDIUM BASE TYPE 50000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1050 LUMEN INTENSITY 2700 83 COLOR RENDERING INDEX SILVER GLASS COLOR SPOT BEAM SPREAD TYPE ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18P38L827/15-120 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL TYPE 5.31 INCH UL 1993 APPROVAL LED LAMP MEDIUM BASE TYPE 50000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1050 LUMEN INTENSITY 2700 83 COLOR RENDERING INDEX SILVER GLASS COLOR SPOT BEAM SPREAD TYPE ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 18
  • DIRECTIONAL TYPE
  • 5.31 INCH
  • UL 1993 APPROVAL
  • LED LAMP
  • MEDIUM BASE TYPE
  • 50000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1050 LUMEN INTENSITY
  • 2700
  • 83 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • SPOT BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • BEAM SPREAD ANGLE (DEG) 15
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 18
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18P38L827/15-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Hollow cathode lamp - L2433-24NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details