GE Lighting Lamp LED18P30LW93025

Description
DIRECTIONAL, REFLECTOR TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1400 LUMEN INTENSITY 3000 90 COLOR RENDERING INDEX WHITE GLASS COLOR NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 5000 CD BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 TO 277 WATTAGE (W) 18
Description
DIRECTIONAL, REFLECTOR TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1400 LUMEN INTENSITY 3000 90 COLOR RENDERING INDEX WHITE GLASS COLOR NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 5000 CD BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 TO 277 WATTAGE (W) 18

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18P30LW93025 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL, REFLECTOR TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1400 LUMEN INTENSITY 3000 90 COLOR RENDERING INDEX WHITE GLASS COLOR NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 5000 CD BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 TO 277 WATTAGE (W) 18
  • DIRECTIONAL, REFLECTOR TYPE
  • 4.6 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR30 SHAPE DESIGNATION
  • 1400 LUMEN INTENSITY
  • 3000
  • 90 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • NARROW FLOOD BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 5000 CD
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 120 TO 277
  • WATTAGE (W) 18
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18P30LW93025
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Strip Lights - 1533660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Hollow cathode lamp - L233-74NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details