GE Lighting Lamp LED18P30LW83015

Description
DIRECTIONAL, REFLECTOR TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR SPOT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 15500 CD BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 TO 277 WATTAGE (W) 18
Description
DIRECTIONAL, REFLECTOR TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR SPOT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 15500 CD BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 TO 277 WATTAGE (W) 18

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18P30LW83015 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL, REFLECTOR TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX WHITE GLASS COLOR SPOT BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 15500 CD BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 TO 277 WATTAGE (W) 18
  • DIRECTIONAL, REFLECTOR TYPE
  • 4.6 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR30 SHAPE DESIGNATION
  • 1800 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • SPOT BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 15500 CD
  • BEAM SPREAD ANGLE (DEG) 15
  • VOLTAGE RATING (V) 120 TO 277
  • WATTAGE (W) 18
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18P30LW83015
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Bulbs - 205956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 2.13 inch (54 mm)
View Details