GE Lighting Lamp LED18D38W827/40-120

Description
DIRECTIONAL TYPE 5.31 INCH LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 BODY COLOR WHITE BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 18
Description
DIRECTIONAL TYPE 5.31 INCH LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 BODY COLOR WHITE BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 18

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18D38W827/40-120 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL TYPE 5.31 INCH LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 BODY COLOR WHITE BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 18
  • DIRECTIONAL TYPE
  • 5.31 INCH
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 2700
  • BODY COLOR WHITE
  • BEAM SPREAD ANGLE (DEG) 40
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 18
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18D38W827/40-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Rated Average Life 100000 hours
View Details
Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
LED Bulbs - 2229682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 40 watts
View Details
Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details