GE Lighting Lamp LED18D38W827/25-120

Description
DIRECTIONAL TYPE 5.31 INCH LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 BODY COLOR WHITE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 18
Description
DIRECTIONAL TYPE 5.31 INCH LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 BODY COLOR WHITE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 18

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18D38W827/25-120 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL TYPE 5.31 INCH LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 BODY COLOR WHITE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 18
  • DIRECTIONAL TYPE
  • 5.31 INCH
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 2700
  • BODY COLOR WHITE
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 18
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18D38W827/25-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Bulbs - 205976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Hollow cathode lamp - L233-72NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details