GE Lighting Lamp LED18D38W827/15-120

Description
DIRECTIONAL TYPE 5.31 INCH LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 BODY COLOR WHITE BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 18
Description
DIRECTIONAL TYPE 5.31 INCH LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 BODY COLOR WHITE BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 18

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18D38W827/15-120 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL TYPE 5.31 INCH LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 2700 BODY COLOR WHITE BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 18
  • DIRECTIONAL TYPE
  • 5.31 INCH
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 2700
  • BODY COLOR WHITE
  • BEAM SPREAD ANGLE (DEG) 15
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 18
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18D38W827/15-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
Floodlights - 2234513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 200 watts
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers