Description
PARABOLIC REFLECTOR TYPE
5.12 INCH
UL (CANADA AND US) APPROVAL
DAMP LOCATION APPLICATION
LED LAMP
E26 MEDIUM SCREW-IN BASE TYPE
25000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1350 LUMEN INTENSITY
3000
92 COLOR RENDERING INDEX
WHITE GLASS COLOR
SEALED BEAM SHAPE DESCRIPTION
CENTER BEAM CANDLE POWER 3200 CD
BEAM SPREAD ANGLE (DEG) 40
VOLTAGE RATING (V) 120
WATTAGE (W) 18