GE Lighting Lamp LED18D38W3927/25

Description
PARABOLIC REFLECTOR TYPE 5.31 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1250 LUMEN INTENSITY 2700 92 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 4900 CD BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 18
Datasheet
Description
PARABOLIC REFLECTOR TYPE 5.31 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1250 LUMEN INTENSITY 2700 92 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 4900 CD BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18D38W3927/25 - GE Lighting
Cleveland, OH, USA
PARABOLIC REFLECTOR TYPE 5.31 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1250 LUMEN INTENSITY 2700 92 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 4900 CD BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 18
  • PARABOLIC REFLECTOR TYPE
  • 5.31 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW-IN BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1250 LUMEN INTENSITY
  • 2700
  • 92 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • SEALED BEAM SHAPE DESCRIPTION
  • CENTER BEAM CANDLE POWER 4900 CD
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 18
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18D38W3927/25
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Bulbs - 205938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 29 watts
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details