GE Lighting Lamp LED18D38OW385025

Description
DIRECTIONAL TYPE 5.31 INCH UL APPROVAL WET LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1700 LUMEN INTENSITY 5000 81 COLOR RENDERING INDEX NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 6500 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 18
Datasheet
Description
DIRECTIONAL TYPE 5.31 INCH UL APPROVAL WET LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1700 LUMEN INTENSITY 5000 81 COLOR RENDERING INDEX NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 6500 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18D38OW385025 - GE Lighting
Cleveland, OH, USA
DIRECTIONAL TYPE 5.31 INCH UL APPROVAL WET LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1700 LUMEN INTENSITY 5000 81 COLOR RENDERING INDEX NARROW FLOOD BEAM SPREAD TYPE CENTER BEAM CANDLE POWER 6500 CD BODY COLOR WHITE PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 18
  • DIRECTIONAL TYPE
  • 5.31 INCH
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1700 LUMEN INTENSITY
  • 5000
  • 81 COLOR RENDERING INDEX
  • NARROW FLOOD BEAM SPREAD TYPE
  • CENTER BEAM CANDLE POWER 6500 CD
  • BODY COLOR WHITE
  • PACKAGING QUANTITY 6 PER CASE
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 18
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18D38OW385025
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
Floodlights - 1768529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 150 watts
Rated Average Life 30000 hours
View Details
Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers