Description
PARABOLIC REFLECTOR TYPE
5.12 INCH
UL (CANADA AND US) APPROVAL
WET LOCATION APPLICATION
LED LAMP
E26 MEDIUM SCREW-IN BASE TYPE
25000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
1550 LUMEN INTENSITY
2700
81 COLOR RENDERING INDEX
WHITE GLASS COLOR
SEALED BEAM SHAPE DESCRIPTION
CENTER BEAM CANDLE POWER 3800 CD
BEAM SPREAD ANGLE (DEG) 40
VOLTAGE RATING (V) 120
WATTAGE (W) 18