GE Lighting Lamp LED18D38OW382725

Description
PARABOLIC REFLECTOR TYPE 5.12 INCH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1550 LUMEN INTENSITY 2700 81 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 5800 CD BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 18
Datasheet
Description
PARABOLIC REFLECTOR TYPE 5.12 INCH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1550 LUMEN INTENSITY 2700 81 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 5800 CD BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 18
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED18D38OW382725 - GE Lighting
Cleveland, OH, USA
PARABOLIC REFLECTOR TYPE 5.12 INCH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1550 LUMEN INTENSITY 2700 81 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 5800 CD BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 120 WATTAGE (W) 18
  • PARABOLIC REFLECTOR TYPE
  • 5.12 INCH
  • UL (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1550 LUMEN INTENSITY
  • 2700
  • 81 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • SEALED BEAM SHAPE DESCRIPTION
  • CENTER BEAM CANDLE POWER 5800 CD
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 18
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED18D38OW382725
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Strip Lights - 1369014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details