GE Lighting Lamp LED165/M400/740

Description
11.45 INCH UL APPROVAL DRY LOCATION APPLICATION LED LAMP EX39 BASE TYPE 50000 LIFE IN HOUR 20000 LUMEN INTENSITY 4000 73 COLOR RENDERING INDEX WATTAGE (W) 165
Datasheet
Description
11.45 INCH UL APPROVAL DRY LOCATION APPLICATION LED LAMP EX39 BASE TYPE 50000 LIFE IN HOUR 20000 LUMEN INTENSITY 4000 73 COLOR RENDERING INDEX WATTAGE (W) 165
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED165/M400/740 - GE Lighting
Cleveland, OH, USA
11.45 INCH UL APPROVAL DRY LOCATION APPLICATION LED LAMP EX39 BASE TYPE 50000 LIFE IN HOUR 20000 LUMEN INTENSITY 4000 73 COLOR RENDERING INDEX WATTAGE (W) 165
  • 11.45 INCH
  • UL APPROVAL
  • DRY LOCATION APPLICATION
  • LED LAMP
  • EX39 BASE TYPE
  • 50000 LIFE IN HOUR
  • 20000 LUMEN INTENSITY
  • 4000
  • 73 COLOR RENDERING INDEX
  • WATTAGE (W) 165
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED165/M400/740
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Bulbs - 199075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 0.9449 inch (24 mm)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details