GE Lighting Lamp LED15T8/G/U6/835

Description
22.5 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 12 PER CASE WATTAGE (W) 13
Datasheet
Description
22.5 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 12 PER CASE WATTAGE (W) 13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15T8/G/U6/835 - GE Lighting
Cleveland, OH, USA
22.5 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 12 PER CASE WATTAGE (W) 13
  • 22.5 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1800 LUMEN INTENSITY
  • 3500
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • PACKAGE QUANTITY 12 PER CASE
  • WATTAGE (W) 13
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15T8/G/U6/835
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-A - HIS20smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details
Hollow cathode lamp - L233-66NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details