22.5 INCH
UL APPROVAL
DAMP LOCATION APPLICATION
LED TUBE
G13 BASE TYPE
50000 LIFE IN HOUR
T8 SHAPE DESIGNATION
1700 LUMEN INTENSITY
3000
80 COLOR RENDERING INDEX
C FILAMENT DESIGNATION
PACKAGE QUANTITY 12 PER CASE
WATTAGE (W) 13
GE Lighting
Done
Datasheet
Description
22.5 INCH
UL APPROVAL
DAMP LOCATION APPLICATION
LED TUBE
G13 BASE TYPE
50000 LIFE IN HOUR
T8 SHAPE DESIGNATION
1700 LUMEN INTENSITY
3000
80 COLOR RENDERING INDEX
C FILAMENT DESIGNATION
PACKAGE QUANTITY 12 PER CASE
WATTAGE (W) 13
22.5 INCH
UL APPROVAL
DAMP LOCATION APPLICATION
LED TUBE
G13 BASE TYPE
50000 LIFE IN HOUR
T8 SHAPE DESIGNATION
1700 LUMEN INTENSITY
3000
80 COLOR RENDERING INDEX
C FILAMENT DESIGNATION
PACKAGE QUANTITY 12 PER CASE
WATTAGE (W) 13