GE Lighting Lamp LED15T8/G/4/835

Description
DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1750 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 10 PER CASE WATTAGE (W) 13
Datasheet
Description
DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1750 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 10 PER CASE WATTAGE (W) 13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15T8/G/4/835 - GE Lighting
Cleveland, OH, USA
DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1750 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGING QUANTITY 10 PER CASE WATTAGE (W) 13
  • DIMMABLE/NON-DIMMABLE TYPE
  • 48 INCH
  • UL, DLC APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1750 LUMEN INTENSITY
  • 3500
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • PACKAGING QUANTITY 10 PER CASE
  • WATTAGE (W) 13
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15T8/G/4/835
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Hollow cathode lamp - L2433-14NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details