GE Lighting Lamp LED15T8/4/840

Description
DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC, NSF APPROVAL FOOD, DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 10 PER CASE WATTAGE (W) 13
Datasheet
Description
DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC, NSF APPROVAL FOOD, DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 10 PER CASE WATTAGE (W) 13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15T8/4/840 - GE Lighting
Cleveland, OH, USA
DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC, NSF APPROVAL FOOD, DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 10 PER CASE WATTAGE (W) 13
  • DIMMABLE/NON-DIMMABLE TYPE
  • 48 INCH
  • UL, DLC, NSF APPROVAL
  • FOOD, DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1800 LUMEN INTENSITY
  • 4000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • PACKAGE QUANTITY 10 PER CASE
  • WATTAGE (W) 13
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15T8/4/840
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Infrared-Emitter HIS550R-A - HIS550R-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details