GE Lighting Lamp LED15T8/4/830

Description
DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC, NSF APPROVAL FOOD, DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 10 PER CASE WATTAGE (W) 13
Datasheet
Description
DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC, NSF APPROVAL FOOD, DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 10 PER CASE WATTAGE (W) 13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15T8/4/830 - GE Lighting
Cleveland, OH, USA
DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC, NSF APPROVAL FOOD, DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION PACKAGE QUANTITY 10 PER CASE WATTAGE (W) 13
  • DIMMABLE/NON-DIMMABLE TYPE
  • 48 INCH
  • UL, DLC, NSF APPROVAL
  • FOOD, DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1800 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • PACKAGE QUANTITY 10 PER CASE
  • WATTAGE (W) 13
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15T8/4/830
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
Floodlights - 1704260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 100 watts
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details