GE Lighting Lamp LED15T5/G/2/850

Description
24 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 1900 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLAINT BEAM SPREAD ANGLE (DEG) 270 WATTAGE (W) 13
Description
24 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 1900 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLAINT BEAM SPREAD ANGLE (DEG) 270 WATTAGE (W) 13

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15T5/G/2/850 - GE Lighting
Cleveland, OH, USA
24 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 1900 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLAINT BEAM SPREAD ANGLE (DEG) 270 WATTAGE (W) 13
  • 24 INCH
  • UL 1598, UL (CANADA AND US), CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G5 BASE TYPE
  • 50000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 1900 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • ROHS COMPLAINT
  • BEAM SPREAD ANGLE (DEG) 270
  • WATTAGE (W) 13
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15T5/G/2/850
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Lamps - 1985420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 8.5 inch (216 mm)
View Details
Halogen Light - 19521389 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
Hollow cathode lamp - L233-42NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details