GE Lighting Lamp LED15T5/G/2/840

Description
24 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 1900 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLAINT BEAM SPREAD ANGLE (DEG) 270 WATTAGE (W) 13
Description
24 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 1900 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLAINT BEAM SPREAD ANGLE (DEG) 270 WATTAGE (W) 13

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15T5/G/2/840 - GE Lighting
Cleveland, OH, USA
24 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 1900 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLAINT BEAM SPREAD ANGLE (DEG) 270 WATTAGE (W) 13
  • 24 INCH
  • UL 1598, UL (CANADA AND US), CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G5 BASE TYPE
  • 50000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 1900 LUMEN INTENSITY
  • 4000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • ROHS COMPLAINT
  • BEAM SPREAD ANGLE (DEG) 270
  • WATTAGE (W) 13
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15T5/G/2/840
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details