GE Lighting Lamp LED15T5/G/2/835

Description
24 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 1850 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLAINT BEAM SPREAD ANGLE (DEG) 270 WATTAGE (W) 13
Description
24 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 1850 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLAINT BEAM SPREAD ANGLE (DEG) 270 WATTAGE (W) 13

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15T5/G/2/835 - GE Lighting
Cleveland, OH, USA
24 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 1850 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLAINT BEAM SPREAD ANGLE (DEG) 270 WATTAGE (W) 13
  • 24 INCH
  • UL 1598, UL (CANADA AND US), CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G5 BASE TYPE
  • 50000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 1850 LUMEN INTENSITY
  • 3500
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • ROHS COMPLAINT
  • BEAM SPREAD ANGLE (DEG) 270
  • WATTAGE (W) 13
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15T5/G/2/835
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-S - HIS20smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details