GE Lighting Lamp LED15T5/G/2/830

Description
24 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) 270 WATTAGE (W) 13
Description
24 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) 270 WATTAGE (W) 13

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15T5/G/2/830 - GE Lighting
Cleveland, OH, USA
24 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL DAMP LOCATION APPLICATION LED TUBE G5 BASE TYPE 50000 LIFE IN HOUR T5 SHAPE DESIGNATION 1800 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX C FILAMENT DESIGNATION ROHS COMPLIANT BEAM SPREAD ANGLE (DEG) 270 WATTAGE (W) 13
  • 24 INCH
  • UL 1598, UL (CANADA AND US), CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G5 BASE TYPE
  • 50000 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 1800 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • C FILAMENT DESIGNATION
  • ROHS COMPLIANT
  • BEAM SPREAD ANGLE (DEG) 270
  • WATTAGE (W) 13
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15T5/G/2/830
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Floodlights - 2234512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 200 watts
View Details
Hollow cathode lamp - L2433-4NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details