GE Lighting Lamp LED15ET8/4/850

Description
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2700 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX ROHS COMPLIANT PACKAGING QUANTITY 25 PER CASE WATTAGE (W) 15
Description
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2700 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX ROHS COMPLIANT PACKAGING QUANTITY 25 PER CASE WATTAGE (W) 15

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15ET8/4/850 - GE Lighting
Cleveland, OH, USA
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2700 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX ROHS COMPLIANT PACKAGING QUANTITY 25 PER CASE WATTAGE (W) 15
  • INTEGRATED, DIMMABLE/NON-DIMMABLE TYPE
  • 48 INCH
  • UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL
  • LED TUBE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 2700 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 25 PER CASE
  • WATTAGE (W) 15
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15ET8/4/850
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Halogen Light - 19521389 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details