GE Lighting Lamp LED15DP38W830/40

Description
DIMMABLE/NON-DIMMABL E, DIRECTIONAL TYPE UL APPROVAL WET LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1300 LUMEN INTENSITY 3000 81 COLOR RENDERING INDEX CENTER BEAM CANDLE POWER 2500 CD PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 15
Datasheet
Description
DIMMABLE/NON-DIMMABL E, DIRECTIONAL TYPE UL APPROVAL WET LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1300 LUMEN INTENSITY 3000 81 COLOR RENDERING INDEX CENTER BEAM CANDLE POWER 2500 CD PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 15
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED15DP38W830/40 - GE Lighting
Cleveland, OH, USA
DIMMABLE/NON-DIMMABL E, DIRECTIONAL TYPE UL APPROVAL WET LOCATION APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1300 LUMEN INTENSITY 3000 81 COLOR RENDERING INDEX CENTER BEAM CANDLE POWER 2500 CD PACKAGING QUANTITY 6 PER CASE BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 15
  • DIMMABLE/NON-DIMMABLE, DIRECTIONAL TYPE
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1300 LUMEN INTENSITY
  • 3000
  • 81 COLOR RENDERING INDEX
  • CENTER BEAM CANDLE POWER 2500 CD
  • PACKAGING QUANTITY 6 PER CASE
  • BEAM SPREAD ANGLE (DEG) 40
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 15
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED15DP38W830/40
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Light & radiation sources, LEDs - L15893-0330MA - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details