GE Lighting Lamp LED14DA21RVL/TP-120

Description
A-LINE TYPE 5.28 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR A21 SHAPE DESIGNATION 1100 LUMEN INTENSITY 2700 88 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION LAMP EFFICACY 78.6 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 14
Datasheet
Description
A-LINE TYPE 5.28 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR A21 SHAPE DESIGNATION 1100 LUMEN INTENSITY 2700 88 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION LAMP EFFICACY 78.6 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED14DA21RVL/TP-120 - GE Lighting
Cleveland, OH, USA
A-LINE TYPE 5.28 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR A21 SHAPE DESIGNATION 1100 LUMEN INTENSITY 2700 88 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION LAMP EFFICACY 78.6 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 14
  • A-LINE TYPE
  • 5.28 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW-IN BASE TYPE
  • 25000 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • 1100 LUMEN INTENSITY
  • 2700
  • 88 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ARBITRARY SHAPE DESCRIPTION
  • LAMP EFFICACY 78.6 LUMEN
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 14
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED14DA21RVL/TP-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details