GE Lighting Lighting Fixture LED13RS6/830E26P-120

Description
7.5 INCH LAMP LENGTH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED RECESSED DOWNLIGHT LED LAMP TYPE 13 W LAMP WATTAGE 120 V INPUT VOLTAGE 50000 LIFE IN HOUR 700 LUMEN INTENSITY 120 V LAMP VOLTAGE E26 LAMP BASE DAMP LOCATION AREA CLASSIFICATION COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K
Datasheet
Description
7.5 INCH LAMP LENGTH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED RECESSED DOWNLIGHT LED LAMP TYPE 13 W LAMP WATTAGE 120 V INPUT VOLTAGE 50000 LIFE IN HOUR 700 LUMEN INTENSITY 120 V LAMP VOLTAGE E26 LAMP BASE DAMP LOCATION AREA CLASSIFICATION COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - LED13RS6/830E26P-120 - GE Lighting
Cleveland, OH, USA
Lighting Fixture
LED13RS6/830E26P-120
Lighting Fixture LED13RS6/830E26P-120
7.5 INCH LAMP LENGTH UL (CANADA AND US) APPROVAL 1 LAMP(S) LED RECESSED DOWNLIGHT LED LAMP TYPE 13 W LAMP WATTAGE 120 V INPUT VOLTAGE 50000 LIFE IN HOUR 700 LUMEN INTENSITY 120 V LAMP VOLTAGE E26 LAMP BASE DAMP LOCATION AREA CLASSIFICATION COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K
  • 7.5 INCH LAMP LENGTH
  • UL (CANADA AND US) APPROVAL
  • 1 LAMP(S)
  • LED RECESSED DOWNLIGHT
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • 50000 LIFE IN HOUR
  • 700 LUMEN INTENSITY
  • 120 V LAMP VOLTAGE
  • E26 LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 3000 K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lighting Fixtures
Product Number LED13RS6/830E26P-120
Product Name Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details