GE Lighting Lamp LED13RS6/827E26P-120

Description
7.5 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 50000 LIFE IN HOUR 1000 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR LAMP EFFICACY 77 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 13
Datasheet
Description
7.5 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 50000 LIFE IN HOUR 1000 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR LAMP EFFICACY 77 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 50000 LIFE IN HOUR 1000 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR LAMP EFFICACY 77 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 13
  • 7.5 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW-IN BASE TYPE
  • 50000 LIFE IN HOUR
  • 1000 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • LAMP EFFICACY 77 LUMEN
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 13
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED13RS6/827E26P-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Emitters - Infrared, UV, Visible - 2952-HIS100SMD-S-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details