GE Lighting Lamp LED13ET8/U6/840

Description
DECORATIVE, DIMMABLE TYPE 22.5 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8-U6 SHAPE DESIGNATION 1900 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT BALLAST TYPE INSTANT/PRS DIMMING LEVEL 0 TO 10 V WATTAGE (W) 13
Description
DECORATIVE, DIMMABLE TYPE 22.5 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8-U6 SHAPE DESIGNATION 1900 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT BALLAST TYPE INSTANT/PRS DIMMING LEVEL 0 TO 10 V WATTAGE (W) 13

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED13ET8/U6/840 - GE Lighting
Cleveland, OH, USA
DECORATIVE, DIMMABLE TYPE 22.5 INCH UL 1598, UL (CANADA AND US), CUL APPROVAL TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8-U6 SHAPE DESIGNATION 1900 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX OMNI DIRECTIONAL BEAM SPREAD TYPE ROHS COMPLIANT BALLAST TYPE INSTANT/PRS DIMMING LEVEL 0 TO 10 V WATTAGE (W) 13
  • DECORATIVE, DIMMABLE TYPE
  • 22.5 INCH
  • UL 1598, UL (CANADA AND US), CUL APPROVAL
  • TIGHT OPTICAL CONTROL, ACCENT/DISPLAY LIGHTING, INDOOR/OUTDOOR LIGHTING, DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8-U6 SHAPE DESIGNATION
  • 1900 LUMEN INTENSITY
  • 4000
  • 80 COLOR RENDERING INDEX
  • OMNI DIRECTIONAL BEAM SPREAD TYPE
  • ROHS COMPLIANT
  • BALLAST TYPE INSTANT/PRS
  • DIMMING LEVEL 0 TO 10 V
  • WATTAGE (W) 13
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED13ET8/U6/840
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Hollow cathode lamp - L2433-30NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Incandescent Lamp - 221826337 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details