GE Lighting Lamp LED13DBR40/830-120

Description
REFLECTOR TYPE 6.34 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR BR40 SHAPE DESIGNATION 1070 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH WHITE GLASS COLOR BULGED REFLECTOR SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 13
Datasheet
Description
REFLECTOR TYPE 6.34 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR BR40 SHAPE DESIGNATION 1070 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH WHITE GLASS COLOR BULGED REFLECTOR SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 13
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED13DBR40/830-120 - GE Lighting
Cleveland, OH, USA
REFLECTOR TYPE 6.34 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR BR40 SHAPE DESIGNATION 1070 LUMEN INTENSITY 3000 80 COLOR RENDERING INDEX FROSTED GLASS FINISH WHITE GLASS COLOR BULGED REFLECTOR SHAPE DESCRIPTION DIMMABLE YES VOLTAGE RATING (V) 120 WATTAGE (W) 13
  • REFLECTOR TYPE
  • 6.34 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION, FLOODLIGHT APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • BR40 SHAPE DESIGNATION
  • 1070 LUMEN INTENSITY
  • 3000
  • 80 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • WHITE GLASS COLOR
  • BULGED REFLECTOR SHAPE DESCRIPTION
  • DIMMABLE YES
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 13
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED13DBR40/830-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details