GE Lighting Lamp LED130/2M400/750

Description
8.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP EX39 BASE TYPE 50000 LIFE IN HOUR 18500 LUMEN INTENSITY 5000 70 COLOR RENDERING INDEX UNIVERSAL BURNING POSITION ROHS COMPLIANT TEMPERATURE RATING -20 TO 50 DEG C WATTAGE (W) 130
Description
8.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP EX39 BASE TYPE 50000 LIFE IN HOUR 18500 LUMEN INTENSITY 5000 70 COLOR RENDERING INDEX UNIVERSAL BURNING POSITION ROHS COMPLIANT TEMPERATURE RATING -20 TO 50 DEG C WATTAGE (W) 130

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED130/2M400/750 - GE Lighting
Cleveland, OH, USA
8.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP EX39 BASE TYPE 50000 LIFE IN HOUR 18500 LUMEN INTENSITY 5000 70 COLOR RENDERING INDEX UNIVERSAL BURNING POSITION ROHS COMPLIANT TEMPERATURE RATING -20 TO 50 DEG C WATTAGE (W) 130
  • 8.4 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • EX39 BASE TYPE
  • 50000 LIFE IN HOUR
  • 18500 LUMEN INTENSITY
  • 5000
  • 70 COLOR RENDERING INDEX
  • UNIVERSAL BURNING POSITION
  • ROHS COMPLIANT
  • TEMPERATURE RATING -20 TO 50 DEG C
  • WATTAGE (W) 130
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED130/2M400/750
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details