GE Lighting Lamp LED130/2M400/740

Description
8.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP EX39 BASE TYPE 50000 LIFE IN HOUR 18500 LUMEN INTENSITY 4000 70 COLOR RENDERING INDEX UNIVERSAL BURNING POSITION ROHS COMPLIANT TEMPERATURE RATING -20 TO 50 DEG C WATTAGE (W) 130
Description
8.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP EX39 BASE TYPE 50000 LIFE IN HOUR 18500 LUMEN INTENSITY 4000 70 COLOR RENDERING INDEX UNIVERSAL BURNING POSITION ROHS COMPLIANT TEMPERATURE RATING -20 TO 50 DEG C WATTAGE (W) 130

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED130/2M400/740 - GE Lighting
Cleveland, OH, USA
8.4 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP EX39 BASE TYPE 50000 LIFE IN HOUR 18500 LUMEN INTENSITY 4000 70 COLOR RENDERING INDEX UNIVERSAL BURNING POSITION ROHS COMPLIANT TEMPERATURE RATING -20 TO 50 DEG C WATTAGE (W) 130
  • 8.4 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • EX39 BASE TYPE
  • 50000 LIFE IN HOUR
  • 18500 LUMEN INTENSITY
  • 4000
  • 70 COLOR RENDERING INDEX
  • UNIVERSAL BURNING POSITION
  • ROHS COMPLIANT
  • TEMPERATURE RATING -20 TO 50 DEG C
  • WATTAGE (W) 130
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED130/2M400/740
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details