GE Lighting Lamp LED12LS2/827-120

Description
4.45 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR 1060 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 12
Description
4.45 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR 1060 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 12

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12LS2/827-120 - GE Lighting
Cleveland, OH, USA
4.45 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR 1060 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • 4.45 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • 1060 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12LS2/827-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details