GE Lighting Lamp LED12G24Q-V/835

Description
5.31 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP G24Q/GX24Q BASE TYPE 50000 LIFE IN HOUR 1000 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet
Description
5.31 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP G24Q/GX24Q BASE TYPE 50000 LIFE IN HOUR 1000 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12G24Q-V/835 - GE Lighting
Cleveland, OH, USA
5.31 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP G24Q/GX24Q BASE TYPE 50000 LIFE IN HOUR 1000 LUMEN INTENSITY 3500 80 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • 5.31 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • G24Q/GX24Q BASE TYPE
  • 50000 LIFE IN HOUR
  • 1000 LUMEN INTENSITY
  • 3500
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • SEALED BEAM SHAPE DESCRIPTION
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12G24Q-V/835
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-0 - HIS550R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details