GE Lighting Lamp LED12G24Q-H/840

Description
5.31 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP G24Q/GX24Q BASE TYPE 50000 LIFE IN HOUR 1000 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX WHITE GLASS COLOR TUBULAR SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet
Description
5.31 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP G24Q/GX24Q BASE TYPE 50000 LIFE IN HOUR 1000 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX WHITE GLASS COLOR TUBULAR SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12G24Q-H/840 - GE Lighting
Cleveland, OH, USA
5.31 INCH UL APPROVAL DAMP LOCATION APPLICATION LED LAMP G24Q/GX24Q BASE TYPE 50000 LIFE IN HOUR 1000 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX WHITE GLASS COLOR TUBULAR SHAPE DESCRIPTION VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • 5.31 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • G24Q/GX24Q BASE TYPE
  • 50000 LIFE IN HOUR
  • 1000 LUMEN INTENSITY
  • 4000
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • TUBULAR SHAPE DESCRIPTION
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12G24Q-H/840
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Rated Average Life 100000 hours
View Details
Hollow cathode lamp - L733-202NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details