GE Lighting Lamp LED12ET8/G/4/850

Description
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1750 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 12
Datasheet
Description
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1750 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12ET8/G/4/850 - GE Lighting
Cleveland, OH, USA
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL, DLC APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1750 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 12
  • INTEGRATED, DIMMABLE/NON-DIMMABLE TYPE
  • 48 INCH
  • UL, DLC APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1750 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • PACKAGING QUANTITY 20 PER CASE
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12ET8/G/4/850
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
UVC Lamps - 205985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type UV Lamps
Maximum Overall Length 5.35 inch (136 mm)
Diameter 16 mm (0.6299 inch)
View Details