GE Lighting Lamp LED12ET8/4/850

Description
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2250 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX ROHS COMPLIANT PACKAGING QUANTITY 25 PER CASE WATTAGE (W) 12
Description
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2250 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX ROHS COMPLIANT PACKAGING QUANTITY 25 PER CASE WATTAGE (W) 12

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12ET8/4/850 - GE Lighting
Cleveland, OH, USA
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2250 LUMEN INTENSITY 5000 80 COLOR RENDERING INDEX ROHS COMPLIANT PACKAGING QUANTITY 25 PER CASE WATTAGE (W) 12
  • INTEGRATED, DIMMABLE/NON-DIMMABLE TYPE
  • 48 INCH
  • UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL
  • LED TUBE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 2250 LUMEN INTENSITY
  • 5000
  • 80 COLOR RENDERING INDEX
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 25 PER CASE
  • WATTAGE (W) 12
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12ET8/4/850
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Inspection Lamps - 2121780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details