GE Lighting Lamp LED12ET8/4/840

Description
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2150 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX ROHS COMPLIANT PACKAGING QUANTITY 25 PER CASE WATTAGE (W) 12
Description
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2150 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX ROHS COMPLIANT PACKAGING QUANTITY 25 PER CASE WATTAGE (W) 12

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12ET8/4/840 - GE Lighting
Cleveland, OH, USA
INTEGRATED, DIMMABLE/NON-DIMMABL E TYPE 48 INCH UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL LED TUBE G13 MEDIUM BI-PIN BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 2150 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX ROHS COMPLIANT PACKAGING QUANTITY 25 PER CASE WATTAGE (W) 12
  • INTEGRATED, DIMMABLE/NON-DIMMABLE TYPE
  • 48 INCH
  • UL 1598, CUL, UL (CANADA AND US), DLC APPROVAL
  • LED TUBE
  • G13 MEDIUM BI-PIN BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 2150 LUMEN INTENSITY
  • 4000
  • 80 COLOR RENDERING INDEX
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 25 PER CASE
  • WATTAGE (W) 12
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12ET8/4/840
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details
Inspection Lamps - 1985420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 8.5 inch (216 mm)
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS100SMD-S-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details