GE Lighting Lamp LED12DR30N/827W

Description
LED TYPE 5.37 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 3.75 INCH DIAMETER 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR BR30 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX FROSTED GLASS FINISH WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 800 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 5.37 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 3.75 INCH DIAMETER 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR BR30 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX FROSTED GLASS FINISH WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 800 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12DR30N/827W - GE Lighting
Cleveland, OH, USA
LED TYPE 5.37 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 3.75 INCH DIAMETER 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR BR30 SHAPE DESIGNATION 2700 80 COLOR RENDERING INDEX FROSTED GLASS FINISH WHITE GLASS COLOR ENERGY SMART[R] BRAND INITIAL INTENSITY 800 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 5.37 INCH
  • UL APPROVAL
  • DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 3.75 INCH DIAMETER
  • 12 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 25000 LIFE IN HOUR
  • BR30 SHAPE DESIGNATION
  • 2700
  • 80 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • WHITE GLASS COLOR
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 800 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DR30N/827W
Product Name Lamp
Lamp Type Lamp
Lamp Power 12 watts
Rated Average Life 25000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details