GE Lighting Lamp LED12DR303RVLES-120

Description
DIMMABLE TYPE 5.37 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED REFLECTOR LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR BR30 SHAPE DESIGNATION 650 LUMEN INTENSITY 2700 90 COLOR RENDERING INDEX FROSTED GLASS FINISH WHITE GLASS COLOR ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet
Description
DIMMABLE TYPE 5.37 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED REFLECTOR LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR BR30 SHAPE DESIGNATION 650 LUMEN INTENSITY 2700 90 COLOR RENDERING INDEX FROSTED GLASS FINISH WHITE GLASS COLOR ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12DR303RVLES-120 - GE Lighting
Cleveland, OH, USA
DIMMABLE TYPE 5.37 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED REFLECTOR LAMP MEDIUM BASE TYPE 25000 LIFE IN HOUR BR30 SHAPE DESIGNATION 650 LUMEN INTENSITY 2700 90 COLOR RENDERING INDEX FROSTED GLASS FINISH WHITE GLASS COLOR ROHS COMPLIANT VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • DIMMABLE TYPE
  • 5.37 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED REFLECTOR LAMP
  • MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • BR30 SHAPE DESIGNATION
  • 650 LUMEN INTENSITY
  • 2700
  • 90 COLOR RENDERING INDEX
  • FROSTED GLASS FINISH
  • WHITE GLASS COLOR
  • ROHS COMPLIANT
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DR303RVLES-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details