GE Lighting Lamp LED12DP3LS830/20-120

Description
LED TYPE 4.75 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR30L SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX SILVER GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 750 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 4.75 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR30L SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX SILVER GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 750 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED TYPE 4.75 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR30L SHAPE DESIGNATION 3000 84 COLOR RENDERING INDEX SILVER GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 750 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 4.75 INCH
  • UL APPROVAL
  • DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 12 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR30L SHAPE DESIGNATION
  • 3000
  • 84 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 20 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 750 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DP3LS830/20-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Floodlights - 2399070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 100 watts
View Details
Hollow cathode lamp - L2433-31NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details