GE Lighting Lamp LED12DP382W82725-120

Description
DIRECTIONAL, PARABOLIC REFLECTOR TYPE 3.74 INCH UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 850 LUMEN INTENSITY 2700 84 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 4000 CD LAMP EFFICACY 70 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet
Description
DIRECTIONAL, PARABOLIC REFLECTOR TYPE 3.74 INCH UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 850 LUMEN INTENSITY 2700 84 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 4000 CD LAMP EFFICACY 70 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIRECTIONAL, PARABOLIC REFLECTOR TYPE 3.74 INCH UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, FLOODLIGHT APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 850 LUMEN INTENSITY 2700 84 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 4000 CD LAMP EFFICACY 70 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • DIRECTIONAL, PARABOLIC REFLECTOR TYPE
  • 3.74 INCH
  • UL (CANADA AND US) APPROVAL
  • INDOOR/OUTDOOR, FLOODLIGHT APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 850 LUMEN INTENSITY
  • 2700
  • 84 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • SEALED BEAM SHAPE DESCRIPTION
  • CENTER BEAM CANDLE POWER 4000 CD
  • LAMP EFFICACY 70 LUMEN
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DP382W82725-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Emitters - Infrared, UV, Visible - 2952-HIS180SMD-0-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details