GE Lighting Lamp LED12DP382W82715-120

Description
DIRECTIONAL TYPE COMMERCIAL, INDOOR/OUTDOOR APPLICATION LED LAMP MEDIUM BASE TYPE PAR38 SHAPE DESIGNATION 2700 BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet
Description
DIRECTIONAL TYPE COMMERCIAL, INDOOR/OUTDOOR APPLICATION LED LAMP MEDIUM BASE TYPE PAR38 SHAPE DESIGNATION 2700 BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIRECTIONAL TYPE COMMERCIAL, INDOOR/OUTDOOR APPLICATION LED LAMP MEDIUM BASE TYPE PAR38 SHAPE DESIGNATION 2700 BEAM SPREAD ANGLE (DEG) 15 VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • DIRECTIONAL TYPE
  • COMMERCIAL, INDOOR/OUTDOOR APPLICATION
  • LED LAMP
  • MEDIUM BASE TYPE
  • PAR38 SHAPE DESIGNATION
  • 2700
  • BEAM SPREAD ANGLE (DEG) 15
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DP382W82715-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details