GE Lighting Lamp LED12DP38/FL/TP-120

Description
LED TYPE 5.31 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR/OUTDOOR FLOODLIGHT, GARDEN/DECK, PATHWAY APPLICATION 120 V VOLTAGE RATING 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 700 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 5.31 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR/OUTDOOR FLOODLIGHT, GARDEN/DECK, PATHWAY APPLICATION 120 V VOLTAGE RATING 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 700 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12DP38/FL/TP-120 - GE Lighting
Cleveland, OH, USA
LED TYPE 5.31 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR/OUTDOOR FLOODLIGHT, GARDEN/DECK, PATHWAY APPLICATION 120 V VOLTAGE RATING 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 3000 82 COLOR RENDERING INDEX SILVER GLASS COLOR 25 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 700 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 5.31 INCH
  • UL APPROVAL
  • DAMP LOCATION, DIRECTIONAL LIGHTING, INDOOR/OUTDOOR FLOODLIGHT, GARDEN/DECK, PATHWAY APPLICATION
  • 120 V VOLTAGE RATING
  • 12 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 3000
  • 82 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 25 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 700 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DP38/FL/TP-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Bulbs - 2234567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 75 watts
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS20smd-S - HIS20smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details