GE Lighting Lamp LED12DP30S840/20-120

Description
LED TYPE 3.75 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 4000 85 COLOR RENDERING INDEX SILVER GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 840 LUMEN INCLUDES DIMMABLE
Datasheet
Description
LED TYPE 3.75 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 4000 85 COLOR RENDERING INDEX SILVER GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 840 LUMEN INCLUDES DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED TYPE 3.75 INCH UL APPROVAL DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 12 W WATTAGE E26 MEDIUM SCREW BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 4000 85 COLOR RENDERING INDEX SILVER GLASS COLOR 20 DEG BEAM SPREAD ANGLE ENERGY SMART[R] BRAND INITIAL INTENSITY 840 LUMEN INCLUDES DIMMABLE
  • LED TYPE
  • 3.75 INCH
  • UL APPROVAL
  • DAMP LOCATION, DIRECTIONAL LIGHTING, ACCENT LIGHTING, INDOOR FLOODLIGHT APPLICATION
  • 120 V VOLTAGE RATING
  • 12 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR30 SHAPE DESIGNATION
  • 4000
  • 85 COLOR RENDERING INDEX
  • SILVER GLASS COLOR
  • 20 DEG BEAM SPREAD ANGLE
  • ENERGY SMART[R] BRAND
  • INITIAL INTENSITY 840 LUMEN
  • INCLUDES DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DP30S840/20-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Bulbs - 199076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 0.9449 inch (24 mm)
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS2000R-0WC-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details