DIRECTIONAL, PARABOLIC REFLECTOR TYPE
3.74 INCH
UL (CANADA AND US) APPROVAL
TRACK AND RECESSED APPLICATION
LED LAMP
E26 MEDIUM BASE TYPE
25000 LIFE IN HOUR
PAR30 SHAPE DESIGNATION
900 LUMEN INTENSITY
3000
90 COLOR RENDERING INDEX
WHITE GLASS COLOR
SEALED BEAM SHAPE DESCRIPTION
CENTER BEAM CANDLE POWER 3900 CD
BEAM SPREAD ANGLE (DEG) 25
VOLTAGE RATING (V) 120
WATTAGE (W) 12
GE Lighting
Done
Datasheet
Description
DIRECTIONAL, PARABOLIC REFLECTOR TYPE
3.74 INCH
UL (CANADA AND US) APPROVAL
TRACK AND RECESSED APPLICATION
LED LAMP
E26 MEDIUM BASE TYPE
25000 LIFE IN HOUR
PAR30 SHAPE DESIGNATION
900 LUMEN INTENSITY
3000
90 COLOR RENDERING INDEX
WHITE GLASS COLOR
SEALED BEAM SHAPE DESCRIPTION
CENTER BEAM CANDLE POWER 3900 CD
BEAM SPREAD ANGLE (DEG) 25
VOLTAGE RATING (V) 120
WATTAGE (W) 12
DIRECTIONAL, PARABOLIC REFLECTOR TYPE
3.74 INCH
UL (CANADA AND US) APPROVAL
TRACK AND RECESSED APPLICATION
LED LAMP
E26 MEDIUM BASE TYPE
25000 LIFE IN HOUR
PAR30 SHAPE DESIGNATION
900 LUMEN INTENSITY
3000
90 COLOR RENDERING INDEX
WHITE GLASS COLOR
SEALED BEAM SHAPE DESCRIPTION
CENTER BEAM CANDLE POWER 3900 CD
BEAM SPREAD ANGLE (DEG) 25
VOLTAGE RATING (V) 120
WATTAGE (W) 12