GE Lighting Lamp LED12DP30RW92740-120

Description
DIRECTIONAL, PARABOLIC REFLECTOR TYPE 3.74 INCH UL (CANADA AND US) APPROVAL TRACK AND RECESSED APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 850 LUMEN INTENSITY 2700 90 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 1700 CD BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet
Description
DIRECTIONAL, PARABOLIC REFLECTOR TYPE 3.74 INCH UL (CANADA AND US) APPROVAL TRACK AND RECESSED APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 850 LUMEN INTENSITY 2700 90 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 1700 CD BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIRECTIONAL, PARABOLIC REFLECTOR TYPE 3.74 INCH UL (CANADA AND US) APPROVAL TRACK AND RECESSED APPLICATION LED LAMP E26 MEDIUM BASE TYPE 25000 LIFE IN HOUR PAR30 SHAPE DESIGNATION 850 LUMEN INTENSITY 2700 90 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 1700 CD BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • DIRECTIONAL, PARABOLIC REFLECTOR TYPE
  • 3.74 INCH
  • UL (CANADA AND US) APPROVAL
  • TRACK AND RECESSED APPLICATION
  • LED LAMP
  • E26 MEDIUM BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR30 SHAPE DESIGNATION
  • 850 LUMEN INTENSITY
  • 2700
  • 90 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • SEALED BEAM SHAPE DESCRIPTION
  • CENTER BEAM CANDLE POWER 1700 CD
  • BEAM SPREAD ANGLE (DEG) 40
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12DP30RW92740-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Bulbs - 2222208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 60 watts
View Details
Xenon flash lamps - L7685 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details