LED12DA21-EC3-120 -- LAMP
GE Lighting
Lamp
LED12DA21-EC3-120
Description
DIMMABLE TYPE
GENERAL PURPOSE APPLICATION
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
A21 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
Description
DIMMABLE TYPE
GENERAL PURPOSE APPLICATION
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
A21 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
Suppliers
DIMMABLE TYPE
GENERAL PURPOSE APPLICATION
LED LAMP
E26 BASE TYPE
15000 LIFE IN HOUR
A21 SHAPE DESIGNATION
VOLTAGE RATING (V) 120
- DIMMABLE TYPE
- GENERAL PURPOSE APPLICATION
- LED LAMP
- E26 BASE TYPE
- 15000 LIFE IN HOUR
- A21 SHAPE DESIGNATION
- VOLTAGE RATING (V) 120
Supplier's Site
Technical Specifications
|
Product Category
|
Lamps |
|
Product Number
|
LED12DA21-EC3-120 |
|
Product Name
|
Lamp |
|
Lamp Type
|
Lamp
|
Unlock Full Specs
to access all available technical data
Similar Products
U-Reach Data Solutions Inc.
Lamp Type
UV Lamps
Lamp Power
150 watts
View Details