GE Lighting Lamp LED12D38W3827/40

Description
PARABOLIC REFLECTOR TYPE 5.31 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1050 LUMEN INTENSITY 2700 81 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 2300 CD BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet
Description
PARABOLIC REFLECTOR TYPE 5.31 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1050 LUMEN INTENSITY 2700 81 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 2300 CD BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED12D38W3827/40 - GE Lighting
Cleveland, OH, USA
PARABOLIC REFLECTOR TYPE 5.31 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP E26 MEDIUM SCREW-IN BASE TYPE 25000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1050 LUMEN INTENSITY 2700 81 COLOR RENDERING INDEX WHITE GLASS COLOR SEALED BEAM SHAPE DESCRIPTION CENTER BEAM CANDLE POWER 2300 CD BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 120 WATTAGE (W) 12
  • PARABOLIC REFLECTOR TYPE
  • 5.31 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • E26 MEDIUM SCREW-IN BASE TYPE
  • 25000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1050 LUMEN INTENSITY
  • 2700
  • 81 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • SEALED BEAM SHAPE DESCRIPTION
  • CENTER BEAM CANDLE POWER 2300 CD
  • BEAM SPREAD ANGLE (DEG) 40
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED12D38W3827/40
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
LED Tube Lights - 2226888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 18 watts
Maximum Overall Length 23.74 inch (603 mm)
View Details