GE Lighting Lamp LED11ET8/G/3/840

Description
INTEGRATED TYPE 36 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1400 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 11
Datasheet
Description
INTEGRATED TYPE 36 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1400 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 11
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED11ET8/G/3/840 - GE Lighting
Cleveland, OH, USA
INTEGRATED TYPE 36 INCH UL APPROVAL DAMP LOCATION APPLICATION LED TUBE G13 BASE TYPE 50000 LIFE IN HOUR T8 SHAPE DESIGNATION 1400 LUMEN INTENSITY 4000 80 COLOR RENDERING INDEX PACKAGING QUANTITY 20 PER CASE WATTAGE (W) 11
  • INTEGRATED TYPE
  • 36 INCH
  • UL APPROVAL
  • DAMP LOCATION APPLICATION
  • LED TUBE
  • G13 BASE TYPE
  • 50000 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 1400 LUMEN INTENSITY
  • 4000
  • 80 COLOR RENDERING INDEX
  • PACKAGING QUANTITY 20 PER CASE
  • WATTAGE (W) 11
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED11ET8/G/3/840
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
Hollow cathode lamp - L233-19NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Incandescent Lamp - 120572573 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details