GE Lighting Lamp LED11DAV3/827W-120

Description
A-LINE TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION LAMP EFFICACY 76.2 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 10.5
Datasheet
Description
A-LINE TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION LAMP EFFICACY 76.2 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 10.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - LED11DAV3/827W-120 - GE Lighting
Cleveland, OH, USA
A-LINE TYPE 4.6 INCH UL (CANADA AND US) APPROVAL DAMP LOCATION APPLICATION LED LAMP MEDIUM BASE TYPE 15000 LIFE IN HOUR A19 SHAPE DESIGNATION 800 LUMEN INTENSITY 2700 80 COLOR RENDERING INDEX WHITE GLASS COLOR ARBITRARY SHAPE DESCRIPTION LAMP EFFICACY 76.2 LUMEN VOLTAGE RATING (V) 120 WATTAGE (W) 10.5
  • A-LINE TYPE
  • 4.6 INCH
  • UL (CANADA AND US) APPROVAL
  • DAMP LOCATION APPLICATION
  • LED LAMP
  • MEDIUM BASE TYPE
  • 15000 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 800 LUMEN INTENSITY
  • 2700
  • 80 COLOR RENDERING INDEX
  • WHITE GLASS COLOR
  • ARBITRARY SHAPE DESCRIPTION
  • LAMP EFFICACY 76.2 LUMEN
  • VOLTAGE RATING (V) 120
  • WATTAGE (W) 10.5
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number LED11DAV3/827W-120
Product Name Lamp
Lamp Type Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
UVC Lamps - 205985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type UV Lamps
Maximum Overall Length 5.35 inch (136 mm)
Diameter 16 mm (0.6299 inch)
View Details
Hollow cathode lamp - L233-64NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details